Status: | Unknown |
---|---|
Series: | Standard .093" 1375 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
2,213
in stock
|
Buy Now | |
Heilind Electronics
from US$0.99
|
4,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
3,410
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.99
|
1,126
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
929
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
653
in stock
|
Buy Now | |
element14
from US$0.89
|
460
in stock
|
Buy Now | |
Farnell
from US$0.88
|
460
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
260
in stock
|
Buy Now | |
Avnet America
-
|
284
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
-
|
Buy Now |
Product Range | Standard .093" 1375 Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 4.06mm |
Current Rating | 7.5A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Clear nylon |
Mating Force | 0.034N |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 34.11 x 19.3 mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
093 PWR CONN PLUG 15CKT | Heilind Electronics |
2.36mm housing,Plug,panel mount,15 way | RS |
Power Connector Housing 15Ckts 3Rows PanelMount 0.093In | Molex Incorporated 03-09-2159 | RS Americas |
Connector Housing, Plug, 15Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 15POS | element14 |
Molex Housing, Plug, Poles - 15, Rows - 3 | Distrelec |
Conn Housing PL 15 POS 5.03mm Crimp ST Bag | Avnet America |
093 PWR CONN PLUG 15CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 03-09-2159?
Additional datasheets, footprints and schematics for 03-09-2159 are listed on our Part Details page. You can also find images and similar parts to 03-09-2159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2159 fall under?
The 03-09-2159 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2159 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2159 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2159 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, RS, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 03-09-2159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2159 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2159?
You can fill out our help required form which you can use to request a quote for 03-09-2159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.