Status: | Unknown |
---|---|
Series: | Standard .093" 1360 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Product Range | Standard .093" 1360 Series |
---|---|
Gender | Plug |
No. of Positions | 12Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4.06mm |
Current Rating | 7.5A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Clear nylon |
Mating Force | 0.034N |
No. of Rows | 3Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 29.34 x 19.3 mm |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
2.36mm .093in. Plug panel mount 12 way | RS |
CONNECTOR HOUSING, PLUG, 12POS, 5.03MM | element14 |
TERMINAL HOUSE STD PLUG W/MNT EAR & DTENT LCK 12 CIRCUITS | Molex Incorporated 03-09-2122 | RS Americas |
Connector Housing, Plug, 12Pos | Newark Electronics |
Conn Housing RCP 12 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2122?
Additional datasheets, footprints and schematics for 03-09-2122 are listed on our Part Details page. You can also find images and similar parts to 03-09-2122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2122 fall under?
The 03-09-2122 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2122 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2122 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2122 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 03-09-2122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2122 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2122?
You can fill out our help required form which you can use to request a quote for 03-09-2122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.