Status: | Unknown |
---|---|
Series: | Standard .093" 1261 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
1,040
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
10,988
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
6,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
5,107
in stock
|
Buy Now | |
element14
from US$0.19
|
5,107
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,389
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,831
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
1,685
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
198
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1261 Series |
---|---|
Gender | Plug |
No. of Positions | 6Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 2Rows |
093 PWR CONN PLUG FREE HNG 6CKT | Heilind Electronics |
Terminal House Std Plug W/O Mount Ear 6Circuits | Molex Incorporated 03-09-2062 | RS Americas |
Connector Housing, Plug, 6Pos | Newark Electronics |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
CONNECTOR HOUSING, PLUG, 6POS | Farnell |
Molex Housing, Plug, Poles - 6, Rows - 2 | Distrelec |
2.36mm,housing,plug,cable mnt,2row,6way | RS |
Plug Pin or Socket Housing 6P | Carlton-Bates |
2.36MM PIN AND SOCKET PLUG 6CI | TTI Europe |
Conn Housing PL 6 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2062?
Additional datasheets, footprints and schematics for 03-09-2062 are listed on our Part Details page. You can also find images and similar parts to 03-09-2062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2062 fall under?
The 03-09-2062 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2062 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2062 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2062 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 03-09-2062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2062 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2062?
You can fill out our help required form which you can use to request a quote for 03-09-2062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.