Status: | Unknown |
---|---|
Series: | Standard .093" 1490 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
4,530
in stock
|
Buy Now | |
element14
from US$0.21
|
5,799
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
5,033
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
1,898
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
840
in stock
|
Buy Now | |
Farnell
from US$0.22
|
766
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
443
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
20
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1490 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Current Rating | 11A |
Flammability Rating | UL94V-2 |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
CONNECTOR HOUSING, PLUG, 4POS | element14 |
Connector Housing, Plug, 4Pos | Newark Electronics |
2.36mm,housing,plug,mount ear,1row,4way | RS |
093 PWR CONN PLUG W/ EARS 4CKT | Heilind Electronics |
TERMINAL HOUSE STD PLUG W/MNT EAR & DTENT LCK 4 CIRCUITS | Molex Incorporated 03-09-2041 | RS Americas |
Molex Housing, Plug, Poles - 4, Rows - 1 | Distrelec |
Conn Housing PL 4 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2041?
Additional datasheets, footprints and schematics for 03-09-2041 are listed on our Part Details page. You can also find images and similar parts to 03-09-2041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2041 fall under?
The 03-09-2041 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2041 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2041 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2041 have stock available?
Authorised distributors including element14, Newark Electronics, RS, Chip One Stop and Heilind Electronics have stock available or on a lead time for 03-09-2041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2041 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2041?
You can fill out our help required form which you can use to request a quote for 03-09-2041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.