Status: | Unknown |
---|---|
Series: | Standard .093" 1396 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
21,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
60,227
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
36,448
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
20,025
in stock
|
Buy Now | |
element14
from US$0.14
|
17,937
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
10,038
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
7,071
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
2,840
in stock
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1396 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
No. of Rows | 1Rows |
093 PWR CONN PLUG FREE HNG 3CK | Heilind Electronics |
Boîtier mâle 2,36mm à suspension libre | RS |
093 Pwr Conn Plug Free Hng 3Ckt Rohs Compliant: Yes |Molex 03-09-2032 | Newark Electronics |
Multipole Connector | element14 |
Terminal Housing Std Plug W/O Mount Ear 3 Circuits | Molex Incorporated 03-09-2032 | RS Americas |
Molex Housing, Plug, Poles - 3, Rows - 1 | Distrelec |
Plug Pin or Socket Housing 3P | Carlton-Bates |
.093 PIN & SOCKET PLUG | TTI Europe |
CONNECTOR HOUSING, PLUG, 3POS | Farnell |
Conn Housing PL 3 POS 5.03mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2032?
Additional datasheets, footprints and schematics for 03-09-2032 are listed on our Part Details page. You can also find images and similar parts to 03-09-2032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2032 fall under?
The 03-09-2032 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2032 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2032 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2032 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for 03-09-2032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2032 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2032?
You can fill out our help required form which you can use to request a quote for 03-09-2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.