Status: | Unknown |
---|---|
Series: | Standard .093" 1545 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
6,610
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
12,601
in stock
|
Buy Now | |
element14
from US$0.17
|
10,953
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
10,494
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,360
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
6,325
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,067
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
2,520
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1545 Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.3mm |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
093 PWR CONN PLUG PANL MNT 2CK | Heilind Electronics |
CONNECTOR HOUSING, PLUG, 2POS | element14 |
TERMINAL HOUSE STD PLUG W/MNT EAR & DTENT LCK 2 CIRCUITS | Molex Incorporated 03-09-2021 | RS Americas |
Housing,plug,1545 Srs cable mount,2way | RS |
Molex 2.36mm Diameter Standard .093" Pin and Socket Plug Housing 2 Circuits with Standard Mounting Ears Natural | Distrelec |
Connector Housing, Plug, 2Pos | Newark Electronics |
02P POWER CON PLUG FREE HANGING | Rutronik |
Conn Housing PL 2 POS 6.3mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2021?
Additional datasheets, footprints and schematics for 03-09-2021 are listed on our Part Details page. You can also find images and similar parts to 03-09-2021 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2021 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2021 fall under?
The 03-09-2021 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2021 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2021 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2021 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2021 have stock available?
Authorised distributors including Heilind Electronics, element14, RS Americas, Chip One Stop and RS have stock available or on a lead time for 03-09-2021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2021 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2021?
You can fill out our help required form which you can use to request a quote for 03-09-2021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.