Status: | Unknown |
---|---|
Series: | Standard .093" 1619 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
44,960
in stock
|
Buy Now | |
element14
from US$0.13
|
33,887
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
29,722
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
24,342
in stock
|
Buy Now | |
Farnell
from US$0.13
|
9,545
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
5,944
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
5,245
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,460
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
549
in stock
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .093" 1619 Series |
---|---|
Gender | Plug |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Molex 1189/1190/1380/1381/1433/1434/1973/2151/2273/2870/2871/4272/4550/6271 Series Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Cable Diameter Max | 4.06mm |
Current Rating | 12A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Clear nylon |
Mating Force | 0.034N |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
2.36mm,housing,plug,friction lock,1way | RS |
CONNECTOR HOUSING, PLUG, 1POS | element14 |
093 PWR CONN PLUG FREE HNG 1C T | Heilind Electronics |
Connector Housing, Plug, 1Pos | Newark Electronics |
.093 PIN & SOCKET PLUG HSG 1CT | TTI Europe |
Molex Housing, Plug, Poles - 1, Rows - 1 | Distrelec |
TERMINAL HOUSE STD PLUG W/O MOUNT EAR 1CIRCUIT | Molex Incorporated 03-09-2011 | RS Americas |
Plug Pin or Socket Housing 1P | Carlton-Bates |
Conn Housing PL 1 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-2011?
Additional datasheets, footprints and schematics for 03-09-2011 are listed on our Part Details page. You can also find images and similar parts to 03-09-2011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-2011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-2011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-2011 fall under?
The 03-09-2011 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-2011 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-2011 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-2011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-2011 have stock available?
Authorised distributors including RS, element14, Heilind Electronics, Newark Electronics and Farnell have stock available or on a lead time for 03-09-2011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-2011 often in real-time on the comparison pages.
What if I can't find stock of 03-09-2011?
You can fill out our help required form which you can use to request a quote for 03-09-2011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.