Status: | Unknown |
---|---|
Series: | Standard .093" 1360 Series |
RoHS: | Unknown |
Prices starting from US$0.25
Product Range | Standard .093" 1360 Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 5.03mm |
Body Material | PA Polyamide (Nylon) 6/6 |
Colour | Natural |
Connector Mounting | Panel Mount |
Connector Housing, Rcpt, 12Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 12POS | element14 |
093 Pwr Rcpt /MtEar /Tab 94V-2 12Ckt | Molex Incorporated 03-09-1125 | RS Americas |
Conn Housing RCP 12 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1125..?
Additional datasheets, footprints and schematics for 03-09-1125.. are listed on our Part Details page. You can also find images and similar parts to 03-09-1125.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1125.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1125.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1125.. fall under?
The 03-09-1125.. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1125.. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1125.. you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1125.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1125.. have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 03-09-1125...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1125.. often in real-time on the comparison pages.
What if I can't find stock of 03-09-1125..?
You can fill out our help required form which you can use to request a quote for 03-09-1125.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.