Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
406
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
23,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
4,538
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
3,858
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
155
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now |
Series | 1292R |
---|---|
Connector Type | Rectangular |
No. of Ways | 9 |
093 PWR CONN RCPT FREE HNG 9CK | Heilind Electronics |
Connector Housing, Rcpt, 9Pos | Newark Electronics |
2.36mm,housing,receptacle,FH,3row,9way | RS |
Hsg Power Cable Socket 9 Cont 1292 Series 0.198 Pin-Spng Straight Natural | Molex Incorporated 03-09-1094 | RS Americas |
Conn Housing RCP 9 POS 5.03mm Crimp ST Bag | Avnet America |
.093 PIN & SOCKET RECEPT | TTI Europe |
Where can I find additional details, specifications and documents for a 03-09-1094?
Additional datasheets, footprints and schematics for 03-09-1094 are listed on our Part Details page. You can also find images and similar parts to 03-09-1094 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1094 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1094 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1094 fall under?
The 03-09-1094 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1094 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1094 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1094 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1094 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, RS and RS Americas have stock available or on a lead time for 03-09-1094.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1094 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1094?
You can fill out our help required form which you can use to request a quote for 03-09-1094 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.