Status: | Unknown |
---|---|
Series: | Standard .093" 1396 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
9,123
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
47,178
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
15,019
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
15,019
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
9,436
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
9,123
in stock
|
Buy Now | |
element14
from US$0.18
|
9,123
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,036
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now |
Product Range | Standard .093" 1396 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 5.03mm |
Body Material | PA Polyamide (Nylon) 6/6 |
Colour | Natural |
Connector Mounting | Panel Mount |
093 PWR CONN RCPT PRBNTEAR 3CK | Heilind Electronics |
Molex 2.36mm Diameter Standard .093" Pin and Socket Receptacle Housing 3 Circuits Single Row Natural | Distrelec |
Connector Housing, Rcpt, 3Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 3POS | element14 |
TERMINAL HOUSE STD RECEPT W/MNT EAR & DTENT LCK 3 CIRCUIT | Molex Incorporated 03-09-1081 | RS Americas |
Conn Housing RCP 3 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1081?
Additional datasheets, footprints and schematics for 03-09-1081 are listed on our Part Details page. You can also find images and similar parts to 03-09-1081 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1081 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1081 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1081 fall under?
The 03-09-1081 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1081 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1081 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1081 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1081 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 03-09-1081.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1081 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1081?
You can fill out our help required form which you can use to request a quote for 03-09-1081 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.