Status: | Unknown |
---|---|
Series: | Standard .093" 1261 Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
2,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
10,823
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
8,243
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3,982
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
3,949
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
2,766
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,804
in stock
|
Buy Now | |
element14
from US$0.30
|
16
in stock
|
Buy Now | |
Farnell
from US$0.30
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Product Range | Standard .093" 1261 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 5.03mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 2Rows |
093 PWR CONN RCPT LOCK RMP 6CK | Heilind Electronics |
Molex 2.36mm Diameter Standard .093" Pin and Socket Receptacle Housing 6 Circuits Dual Row Natural | Distrelec |
.093 PIN & SOCKET RECEPT | TTI Europe |
Connector Housing, Rcpt, 6Pos | Newark Electronics |
STANDARD .093" Series 5.03mm Pitch 6 Way 2 Row Female Straight PCB Housing 1261 | Molex Incorporated 03-09-1064 | RS Americas |
2.36mm,housing,recept,cble mnt,lock,6way | RS |
CONNECTOR HOUSING, RCPT, 6POS | element14 |
Conn Housing RCP 6 POS 5.03mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1064?
Additional datasheets, footprints and schematics for 03-09-1064 are listed on our Part Details page. You can also find images and similar parts to 03-09-1064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1064 fall under?
The 03-09-1064 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1064 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1064 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1064 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, TTI Europe, Chip One Stop and Newark Electronics have stock available or on a lead time for 03-09-1064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1064 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1064?
You can fill out our help required form which you can use to request a quote for 03-09-1064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.