Status: | Unknown |
---|---|
Series: | Standard .093" 1545 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
8,035
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
5,212
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
2,119
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
1,339
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
16
in stock
|
Buy Now | |
element14
from US$0.12
|
16
in stock
|
Buy Now | |
Farnell
from US$0.13
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$0.16
|
-
|
Buy Now |
Product Range | Standard .093" 1545 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.3mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 1Rows |
093 PWR CONN RCPT PANL MNT 2C T | Heilind Electronics |
Molex 2.36mm Dia Standard .093" Pin and Socket Receptacle Housing 2 Circuits with Pre-bent Mounting Ears with Ramps Natural | Distrelec |
TERMINAL HOUSE STD RECEPT W/MNT EAR & DTENT LCK 2 CIRCUIT | Molex Incorporated 03-09-1027 | RS Americas |
Housing,recept,1545 Srs panel mount,2way | RS |
Connector Housing, Rcpt, 2Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 2POS | element14 |
Conn Housing RCP 2 POS 6.3mm Crimp ST Bag | Avnet America |
Receptacle Pin or Socket Housing 2P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 03-09-1027?
Additional datasheets, footprints and schematics for 03-09-1027 are listed on our Part Details page. You can also find images and similar parts to 03-09-1027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1027 fall under?
The 03-09-1027 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1027 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1027 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1027 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, RS Americas, Heilind Electronics Asia and RS have stock available or on a lead time for 03-09-1027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1027 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1027?
You can fill out our help required form which you can use to request a quote for 03-09-1027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.