Status: | Unknown |
---|---|
Series: | Standard .093" 1545 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
3,006
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
87,442
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
61,271
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
48,110
in stock
|
Buy Now | |
element14
from US$0.10
|
23,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
23,703
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
16,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
14,574
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
5,296
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.12
|
69
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
43
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now |
Product Range | Standard .093" 1545 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6.3mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
093 PWR CONN RCPT FREE HNG 2CK | Heilind Electronics |
Molex 03091022 | Rapid Electronics |
CONNECTOR HOUSING, RCPT, 2POS | element14 |
Connector Housing, Rcpt, 2Pos | Newark Electronics |
Terminal Housing Std Receptacle W/Detent Lock Only 2 Circuits | Molex Incorporated 03-09-1022 | RS Americas |
.093 PIN & SOCKET RECEPT | TTI Europe |
Housing,plug,1545 Srs cable mount,2way | RS |
CONNECTOR HOUSING, RCPT, 2POS, 6.3MM | Farnell |
Molex Housing, Receptacle, Poles - 2, Rows - 1 | Distrelec |
Conn Wire to Wire Housing Receptacle 2 POS 6.3mm ST Panel Mount | Avnet America |
Receptacle Pin or Socket Housing 2P | Carlton-Bates |
Where can I find additional details, specifications and documents for a 03-09-1022?
Additional datasheets, footprints and schematics for 03-09-1022 are listed on our Part Details page. You can also find images and similar parts to 03-09-1022 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1022 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1022 fall under?
The 03-09-1022 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1022 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1022 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1022 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1022 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for 03-09-1022.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1022 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1022?
You can fill out our help required form which you can use to request a quote for 03-09-1022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.