Status: | Unknown |
---|---|
Series: | Standard .093" 1619 Series |
RoHS: | Unknown |
Prices starting from US$0.0420
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
24,290
|
Buy Now | |
Newark Electronics | US$0.0420 |
32,961
|
Buy Now | |
element14 | US$0.10 |
24,778
|
Buy Now | |
Farnell | US$0.10 |
24,778
|
Buy Now | |
Rapid Electronics | US$0.20 |
18,997
|
Buy Now | |
Chip One Stop | US$0.06 |
18,997
|
Buy Now | |
Heilind Electronics | US$0.08 |
10,167
|
Buy Now | |
TTI Europe | US$0.09 |
7,500
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
1,694
|
Buy Now | |
Distrelec | US$0.10 |
1,460
|
Buy Now | |
RS Americas | US$0.10 |
1,193
|
Buy Now | |
Avnet America | US$0.07 |
-
|
Buy Now |
Product Range | Standard .093" 1619 Series |
---|---|
Gender | Receptacle |
No. of Positions | 1Ways |
Pitch Spacing | - |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | UL 94V-2 |
Cable Diameter Max | 4.06mm |
Colour | Clear |
Current Rating | 12A |
De-mating Force | 0.027N |
Dielectric Strength | 1500V/m |
Flammability Rating | UL94V-2 |
Material | Nylon |
Mating Force | 0.034N |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Wire Area Size Max | 1.68mm² |
Wire Area Size Min | 0.597mm² |
Withstand Voltage | 3mV |
Working Voltage | 250V |
Connector Housing, Rcpt, 1Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 1POS | element14 |
1.57mm,housing,receptacle,free hng,1way | RS |
Molex 03091011 | Rapid Electronics |
093 PWR CONN RCPT FREE HNG 1CK | Heilind Electronics |
.093 PIN & SOCKET RECEPT | TTI Europe |
Molex Housing, Receptacle, Poles - 1, Rows - 1 | Distrelec |
TERMINAL HOUSE STD RECEPTCL W/DTENT LCKONLY 1 CIRCUIT | Molex Incorporated 03-09-1011 | RS Americas |
Conn Housing RCP 1 POS Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-09-1011?
Additional datasheets, footprints and schematics for 03-09-1011 are listed on our Part Details page. You can also find images and similar parts to 03-09-1011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-09-1011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-09-1011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-09-1011 fall under?
The 03-09-1011 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-09-1011 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-09-1011 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-09-1011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-09-1011 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 03-09-1011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-09-1011 often in real-time on the comparison pages.
What if I can't find stock of 03-09-1011?
You can fill out our help required form which you can use to request a quote for 03-09-1011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.