Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0440
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
49,203
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
9,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
39
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 3.68mm |
RoHS Compliant | Yes |
062 PWR CONN PLUG BLACK 2CKT | Heilind Electronics |
Connector Housing, Plug, 2Pos | Newark Electronics |
062 Pwr Conn Plug Black 2Ckt | Molex Incorporated 03-06-7023 | RS Americas |
Molex 1.57mm Diameter Standard .062" Pin and Socket Plug Housing Black 2 Circuits without Mounting Ears Black | Distrelec |
1.57MM PIN AND SOCKET 2CIRCUIT | TTI Europe |
062 PWR CONN PLUG BLACK 2CKT | Farnell |
Conn Housing PL 2 POS 3.68mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-7023?
Additional datasheets, footprints and schematics for 03-06-7023 are listed on our Part Details page. You can also find images and similar parts to 03-06-7023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-7023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-7023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-7023 fall under?
The 03-06-7023 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-7023 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-7023 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-7023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-7023 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 03-06-7023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-7023 often in real-time on the comparison pages.
What if I can't find stock of 03-06-7023?
You can fill out our help required form which you can use to request a quote for 03-06-7023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.