Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Unknown |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Plug |
No. of Positions | 15Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
Colour | Natural |
No. of Rows | 3Rows |
CONNECTOR HOUSING, PLUG, 15POS | element14 |
Connector Housing, Plug, 15Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 03-06-2152?
Additional datasheets, footprints and schematics for 03-06-2152 are listed on our Part Details page. You can also find images and similar parts to 03-06-2152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2152 fall under?
The 03-06-2152 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2152 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2152 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-2152 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 03-06-2152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2152 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2152?
You can fill out our help required form which you can use to request a quote for 03-06-2152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.