03-06-2044 Part Information
Details for 03-06-2044 by Molex
Cable Leads & Connectors>Connectors>PCB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3500 |
10 | 0.2820 |
50 | 0.2630 |
100 | 0.2440 |
500 | 0.2250 |
1000 | 0.2060 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Standard .062" 2004 Series |
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- CONNECTOR HOUSING, PLUG, 4POS; Product Range:Standard .062" 2004 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3.68mm; Body Material:PA Polyamide (Nylon) 6/18; Colour:Natural; Connector Mounting:Free Hanging RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 03-06-2044?
Additional datasheets, footprints and schematics for 03-06-2044 are listed in our Part Details tab. You can also find the 03-06-2044 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2044 in the Pricing & Inventory tab next to part details. You can view 03-06-2044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2044 fall under?
The 03-06-2044 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2044 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2044 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2044 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 03-06-2044 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 03-06-2044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2044 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2044?
You can fill out our help required form which you can use to request a quote for 03-06-2044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.