Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,870
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
24,340
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
8,489
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,056
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
3,584
in stock
|
Buy Now | |
element14
from US$0.20
|
2,197
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,027
in stock
|
Buy Now | |
Farnell
from US$0.20
|
2,027
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
949
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.26
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
No. of Rows | 1Rows |
062 PWR CONN PLUG FREE HNG 4C T | Heilind Electronics |
Molex 1.57mm Diameter Standard .062" Pin and Socket Plug Housing 4 Circuits without Mounting Ears Natural | Distrelec |
.062 PIN & SOCKET PLUG | TTI Europe |
CONNECTOR HOUSING, PLUG, 4POS | element14 |
Connector Housing, Plug, 4Pos | Newark Electronics |
1.57mm,housing,receptacle,free hng,4way | RS |
1.57mm Diameter Standard .062 inch Pin and Socket Plug Housing, 4 Circuits | Molex Incorporated 03-06-2042 | RS Americas |
04P POWER CON PLUG FREE HANGING | Rutronik |
Plug Pin or Socket Housing 4P | Carlton-Bates |
Conn Housing PL 4 POS 3.68mm Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-2042?
Additional datasheets, footprints and schematics for 03-06-2042 are listed on our Part Details page. You can also find images and similar parts to 03-06-2042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2042 fall under?
The 03-06-2042 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2042 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2042 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-2042 have stock available?
Authorised distributors including Heilind Electronics, Distrelec, Heilind Electronics Asia, TTI Europe and element14 have stock available or on a lead time for 03-06-2042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2042 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2042?
You can fill out our help required form which you can use to request a quote for 03-06-2042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.