Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
10,600
in stock
|
Buy Now | |
element14
from US$0.13
|
49,697
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
31,973
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
21,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
12,251
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
5,329
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,784
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
3,224
in stock
|
Buy Now | |
Farnell
from US$0.15
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
1,203
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Plug |
No. of Positions | 3Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
CONNECTOR HOUSING, PLUG, 3POS | element14 |
062 PWR CONN PLUG FREE HNG 3CK | Heilind Electronics |
.062 PIN & SOCKET PLUG | TTI Europe |
Boîtier femelle 1,57mm 3contacts | RS |
Connector Housing, Plug, 3Pos | Newark Electronics |
.062 pin and socket housing 3 pos, Standard 062 Pin and Socket Series | Molex Incorporated 03-06-2032 | RS Americas |
CONNECTOR HOUSING, PLUG, 3POS, 3.68MM | Farnell |
Molex Housing, Plug, Poles - 3, Rows - 1 | Distrelec |
Conn Housing PL 3 POS 3.68mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-2032?
Additional datasheets, footprints and schematics for 03-06-2032 are listed on our Part Details page. You can also find images and similar parts to 03-06-2032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2032 fall under?
The 03-06-2032 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2032 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2032 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-2032 have stock available?
Authorised distributors including element14, Heilind Electronics, TTI Europe, Chip One Stop and RS have stock available or on a lead time for 03-06-2032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2032 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2032?
You can fill out our help required form which you can use to request a quote for 03-06-2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.