Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
255
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
190,712
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,312
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
499
in stock
|
Buy Now | |
element14
from US$0.17
|
201
in stock
|
Buy Now | |
Farnell
from US$0.16
|
36
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
STANDARD .062" Series 3.68mm Pitch 3 Way 1 Row Male Straight Housing Plug 1625 | Molex Incorporated 03-06-2031 | RS Americas |
Molex Housing, Plug, Poles - 3, Rows - 1 | Distrelec |
Header Connector,cable Mount,plug,3 Contacts,pin,0.145 Pitch,crimp Terminal,friction Ramp Rohs Compliant: Yes |Molex 03-06-2031 | Newark Electronics |
3 way 1625 series panel mount plug | RS |
CONNECTOR HOUSING, PLUG, 3POS | element14 |
.062 PIN & SOCKET PLUG | TTI Europe |
Conn Housing PL 3 POS 3.68mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-2031?
Additional datasheets, footprints and schematics for 03-06-2031 are listed on our Part Details page. You can also find images and similar parts to 03-06-2031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2031 fall under?
The 03-06-2031 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2031 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2031 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-2031 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Distrelec, Newark Electronics and RS have stock available or on a lead time for 03-06-2031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2031 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2031?
You can fill out our help required form which you can use to request a quote for 03-06-2031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.