Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
12,126
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
10,720
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
4,513
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
3,394
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,425
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
1,251
in stock
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Plug |
No. of Positions | 2Positions |
Pitch Spacing | 3.68mm |
Body Material | PA Polyamide (Nylon) 6/25 |
Colour | Natural |
Connecting Termination | Crimp |
RoHS Compliant | Yes |
062 PWR CONN PLUG PANL MNT 2C T | Heilind Electronics |
Connector Housing, Plug, 2Pos | Newark Electronics |
Molex 03062024 | Rapid Electronics |
TERMINAL HOUSE MINI PLUG W/MNT EAR & DTENT WNDW 2 CIRCUIT | Molex Incorporated 03-06-2024 | RS Americas |
2 way 1625 series panel mount plug | RS |
Conn Housing PL 2 POS 3.68mm Crimp ST Panel Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-2024?
Additional datasheets, footprints and schematics for 03-06-2024 are listed on our Part Details page. You can also find images and similar parts to 03-06-2024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-2024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-2024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-2024 fall under?
The 03-06-2024 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-2024 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-2024 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-2024 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-2024 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Rapid Electronics and Heilind Electronics Asia have stock available or on a lead time for 03-06-2024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-2024 often in real-time on the comparison pages.
What if I can't find stock of 03-06-2024?
You can fill out our help required form which you can use to request a quote for 03-06-2024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.