Status: | Unknown |
---|---|
Series: | Standard .062" 2004 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,918
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
27,202
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
25,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,565
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,965
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
4,533
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
2,087
in stock
|
Buy Now | |
element14
from US$0.40
|
794
in stock
|
Buy Now | |
Farnell
from US$0.25
|
794
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Product Range | Standard .062" 2004 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
062 PWR CONN RECEPTACLE FREE NG 4CKT | Heilind Electronics |
.062 Power Connector Receptacle Free Hanging 4 Circuit | Molex Incorporated 03-06-1044 | RS Americas |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
Molex 1.57mm Dia Standard .062" Pin and Socket Receptacle Housing Dual Rowout Mounting Ears PA PA 6/6 UL 94V-2 4 CKT Natural | Distrelec |
.062" Receptacle Housing 4w | RS |
CONNECTOR HOUSING, RCPT, 4POS | element14 |
Conn Housing RCP 4 POS 3.68mm Crimp ST Bag | Avnet America |
Where can I find additional details, specifications and documents for a 03-06-1044..?
Additional datasheets, footprints and schematics for 03-06-1044.. are listed on our Part Details page. You can also find images and similar parts to 03-06-1044.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-1044.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-1044.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-1044.. fall under?
The 03-06-1044.. is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-1044.. when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-1044.. you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-1044.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-1044.. have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Chip One Stop, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 03-06-1044...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-1044.. often in real-time on the comparison pages.
What if I can't find stock of 03-06-1044..?
You can fill out our help required form which you can use to request a quote for 03-06-1044.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.