Status: | Unknown |
---|---|
Series: | Standard .062" 2004 Series |
RoHS: | Compliant |
Product Range | Standard .062" 2004 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 3.68mm |
Body Material | PA Polyamide (Nylon) 6/6 |
Colour | Natural |
Connector Mounting | Panel Mount |
RoHS Compliant | Yes |
Connector Housing, Rcpt, 4Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 03-06-1043?
Additional datasheets, footprints and schematics for 03-06-1043 are listed on our Part Details page. You can also find images and similar parts to 03-06-1043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-1043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-1043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-1043 fall under?
The 03-06-1043 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 03-06-1043 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-1043 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-1043 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 03-06-1043 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 03-06-1043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-1043 often in real-time on the comparison pages.
What if I can't find stock of 03-06-1043?
You can fill out our help required form which you can use to request a quote for 03-06-1043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.