Status: | Unknown |
---|---|
Series: | Standard .062" 1625 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
7,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,793
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
8,798
in stock
|
Buy Now | |
element14
from US$0.22
|
6,162
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,078
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,759
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
858
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
416
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
375
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Product Range | Standard .062" 1625 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.68mm |
For Use With | Molex 1561/4559/4529/2190/2189/1787/1855/1779/1560/1786/1854/1778 Series Pin & Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Housing, Rcpt, 3Pos | Newark Electronics |
062 PWR CONN RECEPTACLE PRBNT AR 3CKT | Heilind Electronics |
Boîtier femelle 1,57mm 3contacts | RS |
CONNECTOR HOUSING, RCPT, 3POS | element14 |
STANDARD .062" Series 3.68mm Pitch 3 Way 1 Row Female Straight PCB Housing 1625 | Molex Incorporated 03-06-1038 | RS Americas |
Molex Housing, Receptacle, Poles - 3, Rows - 1 | Distrelec |
Conn Housing RCP 3 POS 3.68mm Crimp ST Bag | Avnet America |
Receptacle Pin or Socket Housing 3P | Carlton-Bates |
1.57MM PIN AND SOCKET RECEP.3C | TTI Europe |
Where can I find additional details, specifications and documents for a 03-06-1038?
Additional datasheets, footprints and schematics for 03-06-1038 are listed on our Part Details page. You can also find images and similar parts to 03-06-1038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03-06-1038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03-06-1038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03-06-1038 fall under?
The 03-06-1038 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 03-06-1038 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03-06-1038 you can contact the distributor directly for product support, shipping queries etc.
Is the 03-06-1038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03-06-1038 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, RS, element14 and Farnell have stock available or on a lead time for 03-06-1038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03-06-1038 often in real-time on the comparison pages.
What if I can't find stock of 03-06-1038?
You can fill out our help required form which you can use to request a quote for 03-06-1038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.