Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.95
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$22.87
|
8
in stock
|
Buy Now | |
Conrad
from US$25.48
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.12
|
3
in stock
|
Buy Now | |
RS
from US$25.51
|
-
|
Buy Now | |
Farnell
from US$26.98
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 160mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 3.1mm |
Handle Type | Plastic |
Hard Wire Cutting Capacity | 2mm |
Jaw Type | Combination |
Length | 160mm |
Weight | 215g |
Knipex Universal Pliers Hard Wire / Medium Hard Wire 160 mm | Distrelec |
Knipex 03 05 160 Combination Pliers Multi Component Grips 160mm | Rapid Electronics |
The Knipex 03 05 160 Workshop Comb pliers 160 mm DIN ISO 5746 are chrome plated with multi-component grip handles. | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 03 05 160 Combination Pliers with | RS |
COMBINATION PLIERS | Farnell |
Combination Pliers -Comfort Grip |Knipex 03 05 160 | Newark Electronics |
Where can I find additional details, specifications and documents for a 03 05 160?
Additional datasheets, footprints and schematics for 03 05 160 are listed on our Part Details page. You can also find images and similar parts to 03 05 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 03 05 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 03 05 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 03 05 160 fall under?
The 03 05 160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 03 05 160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 03 05 160 you can contact the distributor directly for product support, shipping queries etc.
Is the 03 05 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 03 05 160 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Conrad, Transfer Multisort Elektronik and RS have stock available or on a lead time for 03 05 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 03 05 160 often in real-time on the comparison pages.
What if I can't find stock of 03 05 160?
You can fill out our help required form which you can use to request a quote for 03 05 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.