Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,055
in stock
|
Buy Now |
Connector Type A | IDC Socket 2 Way |
---|---|
Connector Type B | IDC Socket 2 Way |
Cable Length - Imperial | 0.164ft |
Cable Length - Metric | 50mm |
Product Range | - |
Jacket Colour | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Branches | 1 |
XSR 0.6mm f-f cable assembly, 2P, 50mm | RS |
Where can I find additional details, specifications and documents for a 02XSRXSR36L50?
Additional datasheets, footprints and schematics for 02XSRXSR36L50 are listed on our Part Details page. You can also find images and similar parts to 02XSRXSR36L50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02XSRXSR36L50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02XSRXSR36L50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02XSRXSR36L50 fall under?
The 02XSRXSR36L50 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 02XSRXSR36L50 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02XSRXSR36L50 you can contact the distributor directly for product support, shipping queries etc.
Is the 02XSRXSR36L50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02XSRXSR36L50 have stock available?
Authorised distributors including RS have stock available or on a lead time for 02XSRXSR36L50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02XSRXSR36L50 often in real-time on the comparison pages.
What if I can't find stock of 02XSRXSR36L50?
You can fill out our help required form which you can use to request a quote for 02XSRXSR36L50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.