Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | WPJ Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | WPJ Series Tab Contacts |
SVHC | No SVHC (17-Dec-2015) |
RoHS Compliant | Yes |
Tab Housing, 2 Way, Waterprrof, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a 02T-WPJV-3-EM?
Additional datasheets, footprints and schematics for 02T-WPJV-3-EM are listed on our Part Details page. You can also find images and similar parts to 02T-WPJV-3-EM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02T-WPJV-3-EM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02T-WPJV-3-EM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02T-WPJV-3-EM fall under?
The 02T-WPJV-3-EM is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 02T-WPJV-3-EM when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02T-WPJV-3-EM you can contact the distributor directly for product support, shipping queries etc.
Is the 02T-WPJV-3-EM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02T-WPJV-3-EM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02T-WPJV-3-EM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02T-WPJV-3-EM often in real-time on the comparison pages.
What if I can't find stock of 02T-WPJV-3-EM?
You can fill out our help required form which you can use to request a quote for 02T-WPJV-3-EM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.