Status: | Unknown |
---|---|
Series: | WPJ Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now |
Product Range | WPJ Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 5mm |
For Use With | WPJ Series Tab Contacts |
SVHC | No SVHC (17-Dec-2015) |
TAB HOUSING, 2 WAY, WATERPROOF, RED | Farnell |
Where can I find additional details, specifications and documents for a 02T-WPJV-2-RM?
Additional datasheets, footprints and schematics for 02T-WPJV-2-RM are listed on our Part Details page. You can also find images and similar parts to 02T-WPJV-2-RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02T-WPJV-2-RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02T-WPJV-2-RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02T-WPJV-2-RM fall under?
The 02T-WPJV-2-RM is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02T-WPJV-2-RM when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02T-WPJV-2-RM you can contact the distributor directly for product support, shipping queries etc.
Is the 02T-WPJV-2-RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02T-WPJV-2-RM have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 02T-WPJV-2-RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02T-WPJV-2-RM often in real-time on the comparison pages.
What if I can't find stock of 02T-WPJV-2-RM?
You can fill out our help required form which you can use to request a quote for 02T-WPJV-2-RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.