Status: | Unknown |
---|---|
Series: | JWPF Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
855
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
139,259
in stock
|
Buy Now | |
element14
from US$1.09
|
118,894
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
94,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
91,016
in stock
|
Buy Now | |
Farnell
from US$0.74
|
88,116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
23,210
in stock
|
Buy Now | |
CoreStaff
from US$0.36
|
4,548
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
4,297
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
589
in stock
|
Buy Now | |
Conrad
from US$2.12
|
37
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
49,000
in stock
|
Buy Now | |
Sorelec
-
|
13,000
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now |
Product Range | JWPF Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
For Use With | JWPF Series Tab Contacts |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Tin |
Contact Resistance Max | 10mohm |
Contact Resistance Min | 5mohm |
Current Rating | 3A |
Female Contact Material | Phosphor Bronze |
Flammability Rating | UL94V-0 |
IP / NEMA Rating | IP67 |
Insulation Resistance | 800Mohm |
Insulation Thickness Max | 1.74mm |
Insulation Thickness Min | 1.4mm |
Male Contact Material | Brass |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 100V |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Working Voltage | 100V |
JWPF TAB HOUSING ASSEMBLY | Heilind Electronics |
TAB HOUSING, 2WAY | element14 |
PITCH2.0,3A(AWG#22),100V | TTI Europe |
Wire-Board Connector, Plug, 2Way, 2Mm | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
JWPF-2.5mm pitch female Housing 2 way | RS |
Waterproof (IP67), lockable cable to cable connection. The catch bar casing allows an audible click when plugging in. 2-point contact system. | Conrad |
Connector | Amar Radio Corporation |
JWPF Series 2 Position 2 mm Pitch Male Plug Receptacle Housing | Future Electronics |
Where can I find additional details, specifications and documents for a 02T-JWPF-VSLE-S?
Additional datasheets, footprints and schematics for 02T-JWPF-VSLE-S are listed on our Part Details page. You can also find images and similar parts to 02T-JWPF-VSLE-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02T-JWPF-VSLE-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02T-JWPF-VSLE-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02T-JWPF-VSLE-S fall under?
The 02T-JWPF-VSLE-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02T-JWPF-VSLE-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02T-JWPF-VSLE-S you can contact the distributor directly for product support, shipping queries etc.
Is the 02T-JWPF-VSLE-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02T-JWPF-VSLE-S have stock available?
Authorised distributors including Heilind Electronics, element14, TTI Europe, Newark Electronics and Farnell have stock available or on a lead time for 02T-JWPF-VSLE-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02T-JWPF-VSLE-S often in real-time on the comparison pages.
What if I can't find stock of 02T-JWPF-VSLE-S?
You can fill out our help required form which you can use to request a quote for 02T-JWPF-VSLE-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.