Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Unknown |
Product Range | SJN Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
For Use With | SJN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
SJN-2.00mm Housing 2 way | RS |
2.0 mm Pitch 2 Position Connector Housing | Future Electronics |
PITCH 2.0,3A(AWG#22),250V | TTI Europe |
Conn, Housing, Rcpt, 2Pos, 2Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 02P-SJN?
Additional datasheets, footprints and schematics for 02P-SJN are listed on our Part Details page. You can also find images and similar parts to 02P-SJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02P-SJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02P-SJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02P-SJN fall under?
The 02P-SJN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02P-SJN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02P-SJN you can contact the distributor directly for product support, shipping queries etc.
Is the 02P-SJN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02P-SJN have stock available?
Authorised distributors including RS, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 02P-SJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02P-SJN often in real-time on the comparison pages.
What if I can't find stock of 02P-SJN?
You can fill out our help required form which you can use to request a quote for 02P-SJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.