Small size - conformally coated |
Wide resistance range |
Available in 4 different R-T curves |
Application Notes |
---|
Application Note |
Datasheet |
---|
T, M, C |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, 500 Ohm | Newark Electronics |
Thermistor NTC 500Ohm 5% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,2C5000-5 E06 e3 | Vishay Dale 02C5000JF | RS Americas |
Where can I find additional details, specifications and documents for a 02C5000JF?
Additional datasheets, footprints and schematics for 02C5000JF are listed on our Part Details page. You can also find images and similar parts to 02C5000JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02C5000JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02C5000JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02C5000JF fall under?
The 02C5000JF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 02C5000JF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02C5000JF you can contact the distributor directly for product support, shipping queries etc.
Is the 02C5000JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02C5000JF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 02C5000JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02C5000JF often in real-time on the comparison pages.
What if I can't find stock of 02C5000JF?
You can fill out our help required form which you can use to request a quote for 02C5000JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.