02C3000FF Thermistors by Vishay Intertechnology

NTC THERMISTOR, 300 OHM

Status: Unknown
Series: C Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.08

Distributor Stock
Logo for Newark
Newark
from US$5.68
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.59
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 300ohm
Product Range C Series
Thermistor Mounting Through Hole
Thermistor Terminals Wire Leaded
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Ntc Thermistor, 300 Ohm | Newark Electronics
Thermistor NTC 300Ohm ±1% 2-Pin Radial Bulk | Avnet America
NTC thermistors,2C3000-1 E06 e3 | Vishay Dale 02C3000FF | RS Americas
Thermistor NTC 300Ohm �1% 2-Pin Radial Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02C3000FF?

Additional datasheets, footprints and schematics for 02C3000FF are listed on our Part Details page. You can also find images and similar parts to 02C3000FF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02C3000FF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02C3000FF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02C3000FF fall under?

The 02C3000FF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to 02C3000FF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02C3000FF you can contact the distributor directly for product support, shipping queries etc.

Is the 02C3000FF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02C3000FF have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 02C3000FF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02C3000FF often in real-time on the comparison pages.

What if I can't find stock of 02C3000FF?

You can fill out our help required form which you can use to request a quote for 02C3000FF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay