Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Compliant |
Zero Power Resistance at 25°C | 50ohm |
---|---|
Product Range | C Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Ntc Thermistor, 50Kohm | Newark Electronics |
Type C 500 ohm 5 % Radial NTC Thermistor | Future Electronics |
Thermistor NTC 50Ohm 5% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,2C0500-5 E06 e3 | Vishay Dale 02C0500JF | RS Americas |
Where can I find additional details, specifications and documents for a 02C0500JF?
Additional datasheets, footprints and schematics for 02C0500JF are listed on our Part Details page. You can also find images and similar parts to 02C0500JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02C0500JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02C0500JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02C0500JF fall under?
The 02C0500JF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 02C0500JF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02C0500JF you can contact the distributor directly for product support, shipping queries etc.
Is the 02C0500JF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02C0500JF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 02C0500JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02C0500JF often in real-time on the comparison pages.
What if I can't find stock of 02C0500JF?
You can fill out our help required form which you can use to request a quote for 02C0500JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.