Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 100ohm |
---|---|
Product Range | C Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
Ntc Thermistor, 100 Ohm | Newark Electronics |
NTC THERMISTOR, 100 OHM | element14 |
02C Series 100 Ohm 3486 K ▒5 % Through Hole NTC Thermistors | Future Electronics |
Thermistor NTC 100Ohm ±5% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,2C1000-5 E06 e3 | Vishay Dale 02C1000JF | RS Americas |
Where can I find additional details, specifications and documents for a 02C1000JF?
Additional datasheets, footprints and schematics for 02C1000JF are listed on our Part Details page. You can also find images and similar parts to 02C1000JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02C1000JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02C1000JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02C1000JF fall under?
The 02C1000JF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 02C1000JF when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02C1000JF you can contact the distributor directly for product support, shipping queries etc.
Is the 02C1000JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02C1000JF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 02C1000JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02C1000JF often in real-time on the comparison pages.
What if I can't find stock of 02C1000JF?
You can fill out our help required form which you can use to request a quote for 02C1000JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.