029877-000 Part Information
Details for 029877-000 by TE Connectivity
Power Systems>Power Cable Accessories>Joints & Splices
Part Downloads
Part Specifications
Number of Cores | 3 |
Cross-Section Range | 750 – 1000AWG/kcmil |
Conductor Diameter | 1 – 1.15in |
Insulation Diameter (PILC) | 1.15 – 1.75in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Live End Seal |
Installation Instruction | English |
Product Availability | AMERICAS |
Insulation | PILC, Plastic |
Technology | Heat Shrink |
Cable Shield Style | Tape |
Mechanical Connectors Included | No |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 029877-000?
Additional datasheets, footprints and schematics for 029877-000 are listed in our Part Details tab. You can also find the 029877-000 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 029877-000 in the Pricing & Inventory tab next to part details. You can view 029877-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 029877-000 fall under?
The 029877-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 029877-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 029877-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 029877-000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 029877-000 have stock available?
There is no stock from authorised distributors for 029877-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 029877-000 often in real-time on the comparison pages.
What if I can't find stock of 029877-000?
You can fill out our help required form which you can use to request a quote for 029877-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.