0298360000 Connectors by Weidmuller

TERMINAL BLOCK PCB 2 POSITION 26-10AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.49


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$5.89
-
Buy Now
Logo for element14 element14 US$4.49
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 7.62mm
No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 6mm²
Wire Connection Method Screw
Rated Current 32A
Product Range -

Alternative Descriptions

Terminal Block, Pcb, 2 Position, 26-10Awg | Newark Electronics
TERMINAL BLOCK, PCB, 2 POSITION, 26-10AWG | element14
Conn Terminal Block 2 POS 7.62mm Solder ST Thru-Hole 30A Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0298360000?

Additional datasheets, footprints and schematics for 0298360000 are listed on our Part Details page. You can also find images and similar parts to 0298360000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0298360000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0298360000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0298360000 fall under?

The 0298360000 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 0298360000 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0298360000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0298360000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0298360000 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 0298360000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0298360000 often in real-time on the comparison pages.

What if I can't find stock of 0298360000?

You can fill out our help required form which you can use to request a quote for 0298360000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay