Status: | Unknown |
---|---|
Series: | 298 Series |
RoHS: | Unknown |
Prices starting from US$4.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.74
|
401
in stock
|
Buy Now | |
Carlton-Bates
from US$5.97
|
10,720
in stock
|
Buy Now | |
Newark Electronics
from US$9.64
|
3,422
in stock
|
Buy Now | |
Farnell
from US$11.80
|
3,353
in stock
|
Buy Now | |
element14
from US$10.65
|
3,348
in stock
|
Buy Now | |
TTI Europe
from US$5.07
|
1,120
in stock
|
Buy Now | |
Chip One Stop
from US$9.35
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.31
|
131
in stock
|
Buy Now | |
Distrelec
from US$11.63
|
39
in stock
|
Buy Now | |
RS Americas
from US$12.74
|
31
in stock
|
Buy Now | |
Rutronik
from US$6.98
|
-
|
Buy Now | |
Future Electronics
from US$9.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 500A |
Fuse Size Held | MEGA |
Holder Terminals | Bolt Down |
No. of Fuses | 1Fuses |
Product Range | 298 Series |
Voltage Rating VAC | - |
Voltage Rating V DC | - |
Fuse Holder, 32VAC/DC, 500 A, Mega Fuse, Stud Clip | Carlton-Bates |
Fuse Holder | Newark Electronics |
FUSEHOLDER, MEGA, BOLT DOWN | Farnell |
FUSEHOLDER 500 AMP 32V | TTI Europe |
MEGA Fuse Block 500A 32V | RS |
Fuse holder | Transfer Multisort Elektronik |
Littelfuse Fuse Holder, 500A, 32V, Mega Fuse | Distrelec |
Fuse Holder, 500A Base Mount for mega 32 V | Littelfuse 02981001ZXT | RS Americas |
14LK Megafuse holder | Rutronik |
298 Series 32 V 500 A Bolt Down Chassis Mount Fuse Block | Future Electronics |
FUSEHOLDER MEGA 32V 500A | Power and Signal Group |
Where can I find additional details, specifications and documents for a 02981001ZXT?
Additional datasheets, footprints and schematics for 02981001ZXT are listed on our Part Details page. You can also find images and similar parts to 02981001ZXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02981001ZXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02981001ZXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02981001ZXT fall under?
The 02981001ZXT is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02981001ZXT when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02981001ZXT you can contact the distributor directly for product support, shipping queries etc.
Is the 02981001ZXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02981001ZXT have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Farnell, element14 and TTI Europe have stock available or on a lead time for 02981001ZXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02981001ZXT often in real-time on the comparison pages.
What if I can't find stock of 02981001ZXT?
You can fill out our help required form which you can use to request a quote for 02981001ZXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.