Status: | Unknown |
---|---|
Series: | MEGA Series |
RoHS: | Unknown |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 250A |
Fuse Size Held | MEGA |
Holder Terminals | Screw |
No. of Fuses | 1Fuses |
Product Range | MEGA Series |
Voltage Rating VAC | - |
Voltage Rating VDC | - |
Fuse Block | Newark Electronics |
Single Terminal Fuseholder For MEGA Series Automotive Fuses with Cover (Boxed) | Littelfuse 02980900Z | RS Americas |
Single Terminal Fuse Block MEGA Series | RS |
Fuse holder | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 02980900Z?
Additional datasheets, footprints and schematics for 02980900Z are listed on our Part Details page. You can also find images and similar parts to 02980900Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02980900Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02980900Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02980900Z fall under?
The 02980900Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02980900Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02980900Z you can contact the distributor directly for product support, shipping queries etc.
Is the 02980900Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02980900Z have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for 02980900Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02980900Z often in real-time on the comparison pages.
What if I can't find stock of 02980900Z?
You can fill out our help required form which you can use to request a quote for 02980900Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.