Status: | Unknown |
---|---|
Series: | MEGA Series |
RoHS: | Unknown |
Prices starting from US$7.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.78
|
837
in stock
|
Buy Now | |
Newark Electronics
from US$9.92
|
303
in stock
|
Buy Now | |
element14
from US$10.73
|
303
in stock
|
Buy Now | |
Farnell
from US$10.01
|
303
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.54
|
184
in stock
|
Buy Now | |
Future Electronics
from US$7.64
|
10
in stock
|
Buy Now | |
RS Americas
from US$11.99
|
-
|
Buy Now | |
TTI Europe
from US$13.29
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 500A |
Fuse Size Held | MEGA |
Holder Terminals | Bolt Down |
No. of Fuses | 1Fuses |
Product Range | MEGA Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
SVHC | No SVHC (12-Jan-2017) |
FUSEHOLDER BF2 | RS |
Fuse Holder, 500A, 32V, Bolt Down | Newark Electronics |
FUSE HOLDER, 500A, 32V, BOLT DOWN | element14 |
Fuse holder | Transfer Multisort Elektronik |
FUSE BLOK BLT DWN 32V 500A CHASS | Littelfuse 02980900TXN | RS Americas |
FUSEHOLDER 500AMP | TTI Europe |
Where can I find additional details, specifications and documents for a 02980900TXN?
Additional datasheets, footprints and schematics for 02980900TXN are listed on our Part Details page. You can also find images and similar parts to 02980900TXN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02980900TXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02980900TXN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02980900TXN fall under?
The 02980900TXN is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02980900TXN when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02980900TXN you can contact the distributor directly for product support, shipping queries etc.
Is the 02980900TXN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02980900TXN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 02980900TXN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02980900TXN often in real-time on the comparison pages.
What if I can't find stock of 02980900TXN?
You can fill out our help required form which you can use to request a quote for 02980900TXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.