029436 AKZ4 Part Information

Details for 029436 AKZ4 by Weidmuller

Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware

Part Downloads

Part Specifications

No. of Positions 2Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 41A
Rated Voltage 400V
No. of Levels 1
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour Buff
Connector Mounting DIN Rail Mount
Connector Type Terminal Block DIN Rail
External Length / Height 30mm
External Width 27mm
Height 30mm
Pitch Spacing 6mm
Voltage Rating VAC 400V
Wire Area Size Max 4mm²
Wire Area Size Min 0.22mm²
Working Voltage 440V
RoHS Compliant

Alternative Part Descriptions

  • TERMINAL BLOCK, FEED THRU, 2 CONTACT, 24-12AWG; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:400V; No. of Levels:1RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 029436 AKZ4?

Additional datasheets, footprints and schematics for 029436 AKZ4 are listed in our Part Details tab. You can also find the 029436 AKZ4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 029436 AKZ4 in the Pricing & Inventory tab next to part details. You can view 029436 AKZ4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 029436 AKZ4 fall under?

The 029436 AKZ4 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 029436 AKZ4 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 029436 AKZ4 you can contact the distributor directly for product support, shipping queries etc.

Is the 029436 AKZ4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 029436 AKZ4 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 029436 AKZ4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 029436 AKZ4 often in real-time on the comparison pages.

What if I can't find stock of 029436 AKZ4?

You can fill out our help required form which you can use to request a quote for 029436 AKZ4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 029436 AKZ4

Loading...
Loading Results for 029436 AKZ4
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us