0294320000 Industrial Automation & Control Gear by Weidmuller

TERMINAL BLOCK DIN RAIL 2 POSITION 22-12AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Onlinecomponents.com Onlinecomponents.com
83 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Newark Electronics Newark Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for element14 element14
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 4mm²
Wire Connection Method Screw
Rated Current 27A
Rated Voltage 300V

Alternative Descriptions

Conn Feed-Through Modular Terminal Block 2 POS Screw T DIN Rail | Onlinecomponents.com
AKZ 4,KRG,BN -EA | Avnet America
Terminal Block, Din Rail, 2 Position, 22-12Awg | Newark Electronics
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 22-12AWG | Farnell
AKZ 4 KRG | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0294320000?

Additional datasheets, footprints and schematics for 0294320000 are listed on our Part Details page. You can also find images and similar parts to 0294320000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0294320000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0294320000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0294320000 fall under?

The 0294320000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.

Can I view similar or alternative parts?

You can view similar parts to 0294320000 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0294320000 you can contact the distributor directly for product support, shipping queries etc.

Is the 0294320000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0294320000 have stock available?

Authorised distributors including Onlinecomponents.com, Avnet America, Newark Electronics, Farnell and Mouser Electronics have stock available or on a lead time for 0294320000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0294320000 often in real-time on the comparison pages.

What if I can't find stock of 0294320000?

You can fill out our help required form which you can use to request a quote for 0294320000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay