Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tape Type | Splicing |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 8mm |
Tape Width - Imperial | 0.31" |
Tape Length - Metric | - |
Tape Length - Imperial | - |
Tape Colour | Yellow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Double Splice Tape, 8Mm, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 029-1008?
Additional datasheets, footprints and schematics for 029-1008 are listed on our Part Details page. You can also find images and similar parts to 029-1008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 029-1008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 029-1008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 029-1008 fall under?
The 029-1008 is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 029-1008 when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 029-1008 you can contact the distributor directly for product support, shipping queries etc.
Is the 029-1008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 029-1008 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 029-1008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 029-1008 often in real-time on the comparison pages.
What if I can't find stock of 029-1008?
You can fill out our help required form which you can use to request a quote for 029-1008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.