Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$148.55
|
4
in stock
|
Buy Now |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 10A |
Accuracy | +/-2 % |
Current Meter Range | 0-10 A |
Display Accuracy ± | 2% |
External Height | 4.5" |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 02870?
Additional datasheets, footprints and schematics for 02870 are listed on our Part Details page. You can also find images and similar parts to 02870 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02870 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02870 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02870 fall under?
The 02870 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 02870 when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02870 you can contact the distributor directly for product support, shipping queries etc.
Is the 02870 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02870 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02870.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02870 often in real-time on the comparison pages.
What if I can't find stock of 02870?
You can fill out our help required form which you can use to request a quote for 02870 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.