Status: | Unknown |
---|---|
Series: | 286 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | 286 Series |
Voltage Rating VAC | 250V |
10 A 250 V 5 X 20 mm Panel Mount Flip-Top Shock-Safe Fuseholder | Future Electronics |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 5 X 20MM, PANEL MOUNT | element14 |
Where can I find additional details, specifications and documents for a 02860677H?
Additional datasheets, footprints and schematics for 02860677H are listed on our Part Details page. You can also find images and similar parts to 02860677H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02860677H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02860677H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02860677H fall under?
The 02860677H is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 02860677H when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02860677H you can contact the distributor directly for product support, shipping queries etc.
Is the 02860677H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02860677H have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 02860677H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02860677H often in real-time on the comparison pages.
What if I can't find stock of 02860677H?
You can fill out our help required form which you can use to request a quote for 02860677H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.