Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$296.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$296.73
|
No stock
|
Buy Now |
Voltage Rating VAC | 120V |
---|---|
Output Power | 250W |
External Height - Metric | 89.9mm |
External Width - Metric | 85mm |
External Depth - Metric | 113mm |
External Height - Imperial | 3.54" |
RoHS Compliant | Yes |
Fan Heater, 250W, -40 To 158 Deg F, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a 02821.9-06?
Additional datasheets, footprints and schematics for 02821.9-06 are listed on our Part Details page. You can also find images and similar parts to 02821.9-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02821.9-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02821.9-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02821.9-06 fall under?
The 02821.9-06 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.
Can I view similar or alternative parts?
You can view similar parts to 02821.9-06 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02821.9-06 you can contact the distributor directly for product support, shipping queries etc.
Is the 02821.9-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 02821.9-06 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02821.9-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02821.9-06 often in real-time on the comparison pages.
What if I can't find stock of 02821.9-06?
You can fill out our help required form which you can use to request a quote for 02821.9-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.