02821.0-08 Enclosure, Rack & Cabinet Accessories by STEGO Elektrotechnik

FAN HEATER, 250W, -40 TO 158 DEG F, 230V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.91

Distributor Stock
Logo for RS
RS
from US$112.82
336
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$105.91
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$296.73
-
Buy Now
Logo for element14
element14
from US$214.11
-
Buy Now
Logo for Distrelec
Distrelec
from US$137.96
-
Buy Now

Specifications

Voltage Rating VAC 230V
Output Power 250W
External Height - Metric 89.9mm
External Width - Metric 115mm
External Depth - Metric 103mm
External Height - Imperial 3.54"
RoHS Compliant Yes

Alternative Descriptions

Fan heater, thermostat, screw, 250W 230V | RS
Blower heater | Transfer Multisort Elektronik
Fan Heater, 250W, -40 To 158 Deg F, 230V | Newark Electronics
STEGO PTC Fan Heater 108x105x115 mm 45 m³/h Thermostat | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02821.0-08?

Additional datasheets, footprints and schematics for 02821.0-08 are listed on our Part Details page. You can also find images and similar parts to 02821.0-08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02821.0-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02821.0-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02821.0-08 fall under?

The 02821.0-08 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters.

Can I view similar or alternative parts?

You can view similar parts to 02821.0-08 when available in the Cabinet Heaters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02821.0-08 you can contact the distributor directly for product support, shipping queries etc.

Is the 02821.0-08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 02821.0-08 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 02821.0-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02821.0-08 often in real-time on the comparison pages.

What if I can't find stock of 02821.0-08?

You can fill out our help required form which you can use to request a quote for 02821.0-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay