0282-0687 Part Information
Details for 0282-0687 by WAGO
Electrical & Lighting>Industrial Automation & Control Gear>DIN Rail Modules and Hardware
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 12.2100 |
25 | 11.5500 |
100 | 10.9000 |
250 | 10.3000 |
500 | 9.5300 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Positions | 3 |
Rated Voltage | 800V |
Rated Current | 41A |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm |
Wire Connection Method | Clamp |
No. of Levels | 1 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 0282-0687?
Additional datasheets, footprints and schematics for 0282-0687 are listed in our Part Details tab. You can also find the 0282-0687 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0282-0687 in the Pricing & Inventory tab next to part details. You can view 0282-0687 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0282-0687 fall under?
The 0282-0687 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to 0282-0687 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0282-0687 you can contact the distributor directly for product support, shipping queries etc.
Is the 0282-0687 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 0282-0687 have stock available?
There is no stock from authorised distributors for 0282-0687.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0282-0687 often in real-time on the comparison pages.
What if I can't find stock of 0282-0687?
You can fill out our help required form which you can use to request a quote for 0282-0687 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.