Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
028034-000,
3-1198217-7 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0385
|
12,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
2,025
in stock
|
Buy Now | |
Conrad
from US$0.15
|
1,230
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Size | STD 02 |
---|---|
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Marker Color | White |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Marker Cut | Straight |
Printed Marking | 4 |
028034-000 | Heilind Electronics |
No. of markers: 30 | Conrad |
Wire Labels & Markers Std02W-4 |Raychem Te Connectivity 028034-000 | Newark Electronics |
Wire Labels & Markers STD02W-4 | Sager |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a 028034-000?
Additional datasheets, footprints and schematics for 028034-000 are listed on our Part Details page. You can also find images and similar parts to 028034-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 028034-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 028034-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 028034-000 fall under?
The 028034-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 028034-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 028034-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 028034-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 028034-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Conrad, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 028034-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 028034-000 often in real-time on the comparison pages.
What if I can't find stock of 028034-000?
You can fill out our help required form which you can use to request a quote for 028034-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.