Status: | Unknown |
---|---|
Series: | NSCH |
RoHS: | Unknown |
Prices starting from US$19.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.29
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$21.05
|
33
in stock
|
Buy Now | |
element14
from US$30.34
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$26.44
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.44
|
1
in stock
|
Buy Now | |
Avnet America
from US$19.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Busbar |
---|---|
For Use With | Din Rail Terminal Blocks |
No. of Positions | - |
Pitch Spacing | - |
Product Range | NSCH |
Current Rating | 80A |
External Depth | 2mm |
External Width | 15mm |
Length | 1m |
Busbar, 1M | Newark Electronics |
BUSBAR, 1M | element14 |
NSCH BSBR,15X2MM,1M,CU R20, A, V7 | Heilind Electronics |
Connector Accessories Mounting Rail Bright Copper | Avnet America |
Where can I find additional details, specifications and documents for a 0280200000?
Additional datasheets, footprints and schematics for 0280200000 are listed on our Part Details page. You can also find images and similar parts to 0280200000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0280200000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0280200000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0280200000 fall under?
The 0280200000 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0280200000 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0280200000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0280200000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0280200000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 0280200000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0280200000 often in real-time on the comparison pages.
What if I can't find stock of 0280200000?
You can fill out our help required form which you can use to request a quote for 0280200000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.