Status: | Unknown |
---|---|
Series: | KINKY PIN Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Pitch Spacing | - |
Product Range | KINKY PIN Series |
Row Pitch | - |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Connector Colour | Natural |
Contact Resistance | 5mohm |
Current Rating | 7A |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
TERMINAL, KINKY PIN, PCB | element14 |
Terminal, Kinky Pin, Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a 028/30P/KP2/L SILVER?
Additional datasheets, footprints and schematics for 028/30P/KP2/L SILVER are listed on our Part Details page. You can also find images and similar parts to 028/30P/KP2/L SILVER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 028/30P/KP2/L SILVER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 028/30P/KP2/L SILVER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 028/30P/KP2/L SILVER fall under?
The 028/30P/KP2/L SILVER is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 028/30P/KP2/L SILVER when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 028/30P/KP2/L SILVER you can contact the distributor directly for product support, shipping queries etc.
Is the 028/30P/KP2/L SILVER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 028/30P/KP2/L SILVER have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 028/30P/KP2/L SILVER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 028/30P/KP2/L SILVER often in real-time on the comparison pages.
What if I can't find stock of 028/30P/KP2/L SILVER?
You can fill out our help required form which you can use to request a quote for 028/30P/KP2/L SILVER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.